Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec TSW-124-22-T-S-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec - 02R5244 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec
02R5244
Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec 02R5244
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R5244
Product Name Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1319 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers