Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec TSW-124-19-T-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec - 02R5162 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
02R5162
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec 02R5162
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R5162
Product Name Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-014 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Power supply socket - NECU-G78G4-C2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details