Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-123-26-S-S

Description
CONN HEADER VERT 23POS 2.54MM
Datasheet
Description
CONN HEADER VERT 23POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-123-26-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-123-26-S-S
CONN HEADER VERT 23POS 2.54MM

CONN HEADER VERT 23POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 23 Contacts; Connector Systems Samtec - 12P2703 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 23 Contacts; Connector Systems Samtec
12P2703
Header, 2.54 Mm, Through Hole, 23 Contacts; Connector Systems Samtec 12P2703
HEADER, 2.54 MM, THROUGH HOLE, 23 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 23 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-123-26-S-S 12P2703
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 23 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers