Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec TSW-123-24-F-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 46 Position (part number 02R4753) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 46 contacts, making it suitable for various connectivity needs. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating type, with values ranging from 4.3 A to 6.3 A. The header is RoHS compliant and is available in lead-free solderable options. It is compatible with various mating connectors, including SSW, SSQ, SSM, and others, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 46 Position (part number 02R4753) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 46 contacts, making it suitable for various connectivity needs. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating type, with values ranging from 4.3 A to 6.3 A. The header is RoHS compliant and is available in lead-free solderable options. It is compatible with various mating connectors, including SSW, SSQ, SSM, and others, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec - 02R4753 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec
02R4753
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec 02R4753
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R4753
Product Name Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

 - 222S30M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
XC5(DIN Four-row, 128-contact Connectors)   - XC5N-0221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Straight DIP
View Details
5 suppliers