Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-123-18-T-D

Description
CONN HDR .100" 46POS
Datasheet
Description
CONN HDR .100" 46POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-123-18-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-123-18-T-D
CONN HDR .100" 46POS

CONN HDR .100" 46POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec - 02R4734 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec
02R4734
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec 02R4734
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-123-18-T-D 02R4734
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details