Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 23 Position; Connector Systems Samtec TSW-123-18-G-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R4732, is a 2.54 mm through-hole vertical connector with 23 positions. It features a single row configuration and is designed for board-to-board applications. The header is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R4732, is a 2.54 mm through-hole vertical connector with 23 positions. It features a single row configuration and is designed for board-to-board applications. The header is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 23 Position; Connector Systems Samtec - 02R4732 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 23 Position; Connector Systems Samtec
02R4732
Header, 2.54Mm, Though Hole Vertical, 23 Position; Connector Systems Samtec 02R4732
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 23 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R4732
Product Name Header, 2.54Mm, Though Hole Vertical, 23 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7927B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details