Samtec Inc. PCB Headers TSW-123-17-L-D

Description
Samtec TSW-123-17-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-123-17-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085683 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085683
PCB Headers 2085683
Samtec TSW-123-17-L-D Pin Header

Samtec TSW-123-17-L-D Pin Header

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-123-17-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-123-17-L-D
CONN HEADER VERT 46POS 2.54MM

CONN HEADER VERT 46POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec - 85T7976 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec
85T7976
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec 85T7976
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085683 TSW-123-17-L-D 85T7976
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data