Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-123-09-T-S-RA

Description
CONN HDR .100" 23POS
Description
CONN HDR .100" 23POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R4689, features a 2.54 mm pitch and is designed for through-hole right-angle applications with 23 positions. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. The current rating per pin varies based on the mating connector, with values up to 6.3 A.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R4689, features a 2.54 mm pitch and is designed for through-hole right-angle applications with 23 positions. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. The current rating per pin varies based on the mating connector, with values up to 6.3 A.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-123-09-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-123-09-T-S-RA
CONN HDR .100" 23POS

CONN HDR .100" 23POS

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 23 Position; Connector Systems Samtec - 02R4689 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 23 Position; Connector Systems Samtec
02R4689
Header, 2.54Mm, Though Hole, Right Angle, 23 Position; Connector Systems Samtec 02R4689
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 23 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-123-09-T-S-RA 02R4689
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 23 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data