Samtec Inc. PCB Headers TSW-123-07-L-D

Description
Samtec TSW-123-07-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-123-07-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1999925 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1999925
PCB Headers 1999925
Samtec TSW-123-07-L-D Pin Header

Samtec TSW-123-07-L-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec - 12P2658 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec
12P2658
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec 12P2658
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC TSW-123-07-L-D Board-To-Board Connector, Vertical, TSW Series, 46 Contacts, Header, 2.54 mm, Through Hole, 2 Rows - 680-TSW-123-07-L-D - Utmel Electronic Limited
Hong Kong, China
SAMTEC TSW-123-07-L-D Board-To-Board Connector, Vertical, TSW Series, 46 Contacts, Header, 2.54 mm, Through Hole, 2 Rows
680-TSW-123-07-L-D
SAMTEC TSW-123-07-L-D Board-To-Board Connector, Vertical, TSW Series, 46 Contacts, Header, 2.54 mm, Through Hole, 2 Rows 680-TSW-123-07-L-D
SAMTEC TSW-123-07-L-D Board-To-Board Connector, Vertical, TSW Series, 46 Contacts, Header, 2.54 mm, Through Hole, 2 Rows

SAMTEC TSW-123-07-L-D Board-To-Board Connector, Vertical, TSW Series, 46 Contacts, Header, 2.54 mm, Through Hole, 2 Rows

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1999925 12P2658 680-TSW-123-07-L-D
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec SAMTEC TSW-123-07-L-D Board-To-Board Connector, Vertical, TSW Series, 46 Contacts, Header, 2.54 mm, Through Hole, 2 Rows
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers