The Samtec Header, part number 02R4282, is a 2.54 mm pitch, through-hole, right-angle connector with 44 positions. It features a black glass-filled polyester insulator and is designed to mate with various connector types including SSW, SSQ, SSM, and others. The terminal material is phosphor bronze with plating options of gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is appropriate for applications requiring reliable board-to-board connections in various electronic devices.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 44 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R4282 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 44 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |