The Samtec Header, part number 85T7954, is a 2.54 mm pitch, through-hole connector designed for right-angle applications with 66 positions. It features a black glass-filled polyester insulator and is compatible with various mating connectors, including SSW, SSQ, and BCS series. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating ranging from 4.3 A to 6.3 A per pin, depending on the mating type. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for specific versions. This header is suitable for applications requiring reliable board-to-board connections in various electronic devices.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 66 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T7954 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 66 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |