Samtec Inc. Conn Unshrd Hdr Hdr 44 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec TSW-122-07-L-D-LL

Description
CONN UNSHRD HDR HDR 44 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 44 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 44 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC3133 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 44 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC3133
Conn Unshrd Hdr Hdr 44 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC3133
CONN UNSHRD HDR HDR 44 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 44 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 44 Position, 2.54Mm; Connector Systems Samtec - 56P3394 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 44 Position, 2.54Mm; Connector Systems Samtec
56P3394
Connector, Header, 44 Position, 2.54Mm; Connector Systems Samtec 56P3394
CONNECTOR, HEADER, 44 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 44 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-122-07-L-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-122-07-L-D-LL
CONN HDR .100" 44POS

CONN HDR .100" 44POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84AC3133 56P3394 TSW-122-07-L-D-LL
Product Name Conn Unshrd Hdr Hdr 44 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Connector, Header, 44 Position, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79047-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers