The Samtec Header, part number 02R4041, is a through-hole vertical connector with a pitch spacing of 2.54 mm and a total of 42 positions arranged in 2 rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. This product is RoHS compliant and offers lead-free solderable options. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for specific configurations.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa
CONN HDR .100" 42POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 02R4041 | TSW-121-25-G-D |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |