Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 21 Position; Connector Systems Samtec TSW-121-15-T-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 21 Position; Connector Systems Samtec - 02R3987 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 21 Position; Connector Systems Samtec
02R3987
Header, 2.54Mm, Though Hole Vertical, 21 Position; Connector Systems Samtec 02R3987
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-121-15-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-121-15-T-S
CONN HDR .100" 21POS

CONN HDR .100" 21POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 02R3987 TSW-121-15-T-S
Product Name Header, 2.54Mm, Though Hole Vertical, 21 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XG2 Flat Cable Connectors for PCBs - XG2A-3002 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
2 suppliers