Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-121-14-S-S

Description
CONN HEADER VERT 21POS 2.54MM
Datasheet
Description
CONN HEADER VERT 21POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-121-14-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-121-14-S-S
CONN HEADER VERT 21POS 2.54MM

CONN HEADER VERT 21POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec - 12P2561 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec
12P2561
Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec 12P2561
HEADER, 2.54 MM, THROUGH HOLE, 21 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 21 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-121-14-S-S 12P2561
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details