Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-121-08-T-D

Description
CONN HEADER VERT 42POS 2.54MM
Datasheet
Description
CONN HEADER VERT 42POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-121-08-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-121-08-T-D
CONN HEADER VERT 42POS 2.54MM

CONN HEADER VERT 42POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec - 12P2552 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec
12P2552
Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec 12P2552
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-121-08-T-D 12P2552
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
8+2 Pos. Female 24-28 AWG+RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4C10842F2-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details