The Samtec Header, part number 02R3531, features a 2.54 mm pitch and is designed for through-hole mounting with 40 contacts arranged in 2 rows. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and offers lead-free solderable options. The current rating per pin varies based on the mating connector, with values up to 6.3 A. This header is suitable for applications requiring reliable board-to-board connections.
HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R3531 |
| Product Name | Header, 2.54 Mm, Through Hole, 40 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |