Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-120-14-T-T

Description
CONN HDR .100" 60POS
Datasheet
Description
CONN HDR .100" 60POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-120-14-T-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-120-14-T-T
CONN HDR .100" 60POS

CONN HDR .100" 60POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec - 02R3408 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec
02R3408
Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec 02R3408
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-120-14-T-T 02R3408
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers