Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-120-14-S-S

Description
CONN HEADER VERT 20POS 2.54MM
Datasheet
Description
CONN HEADER VERT 20POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-120-14-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-120-14-S-S
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 12P2496 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
12P2496
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 12P2496
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-120-14-S-S 12P2496
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Quickie ® - 10056845-110KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-228-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers