Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 60 Position; Connector Systems Samtec TSW-120-12-G-T-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R3320, is a 2.54 mm pitch, through-hole connector designed for right-angle applications with 60 positions. It features a black glass-filled polyester insulator and is compatible with various mating connectors including SSW, SSQ, and SSM types. The terminal material is phosphor bronze with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The current rating per pin is up to 6.3 A, depending on the mating type. The product is RoHS compliant and lead-free solderable for specific versions. This header is suitable for applications requiring reliable board-to-board connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R3320, is a 2.54 mm pitch, through-hole connector designed for right-angle applications with 60 positions. It features a black glass-filled polyester insulator and is compatible with various mating connectors including SSW, SSQ, and SSM types. The terminal material is phosphor bronze with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The current rating per pin is up to 6.3 A, depending on the mating type. The product is RoHS compliant and lead-free solderable for specific versions. This header is suitable for applications requiring reliable board-to-board connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 60 Position; Connector Systems Samtec - 02R3320 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 60 Position; Connector Systems Samtec
02R3320
Header, 2.54Mm, Though Hole, Right Angle, 60 Position; Connector Systems Samtec 02R3320
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 60 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R3320
Product Name Header, 2.54Mm, Though Hole, Right Angle, 60 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5B-3221-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers