The Header, 2.54mm, Through Hole, Right Angle, 60 Position (part number 02R3289) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a total of 60 contacts arranged in three rows, making it suitable for high-density connections. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The header is RoHS compliant and lead-free solderable for specific versions, ensuring compatibility with modern manufacturing processes. Engineers should consider this product for applications requiring reliable and robust connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 60 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R3289 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 60 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |