The Samtec 02R3125 is a 2.54 mm pitch through-hole header with 40 contacts arranged in 2 rows. It features a square post design and is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and offers lead-free solderable options. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is suitable for applications requiring reliable board-to-board connections.
HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa
CONN HDR .100" 40POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 02R3125 | TSW-120-08-L-D-RA-014 |
| Product Name | Header, 2.54 Mm, Through Hole, 40 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |