Samtec Inc. PCB Headers TSW-120-08-G-D-RA

Description
Samtec TSW-120-08-G-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-120-08-G-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803379 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803379
PCB Headers 1803379
Samtec TSW-120-08-G-D-RA Pin Header

Samtec TSW-120-08-G-D-RA Pin Header

Supplier's Site
PCB Headers - 1803199 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803199
PCB Headers 1803199
Samtec TSW-120-08-G-D-RA Pin Header

Samtec TSW-120-08-G-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec - 12P2477 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec
12P2477
Header, 2.54Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec 12P2477
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803379 12P2477
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.062″ Pin Plug, Adapter - 9340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details