Samtec Inc. Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec TSW-120-07-F-D

Description
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC3419 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC3419
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC3419
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Conn Unshrd Hdr Hdr 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 38AH2995 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
38AH2995
Conn Unshrd Hdr Hdr 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 38AH2995
CONN UNSHRD HDR HDR 40 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 40 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 33AC3419 38AH2995
Product Name Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec Conn Unshrd Hdr Hdr 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details