The Header, 2.54mm, Through Hole Vertical, 40 Position from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It includes 40 contacts arranged in 2 rows, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product is RoHS compliant and supports an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector, with maximum ratings up to 6.3 A. This header is suitable for various applications and is compatible with multiple mating connectors in the Samtec product line.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa
CONN HEADER VERT 40POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 12P2460 | TSW-120-06-G-D |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |