Samtec Inc. PCB Headers TSW-120-05-T-D

Description
Samtec TSW-120-05-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-120-05-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085656 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085656
PCB Headers 2085656
Samtec TSW-120-05-T-D Pin Header

Samtec TSW-120-05-T-D Pin Header

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-120-05-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-120-05-T-D
CONN HEADER VERT 40POS 2.54MM

CONN HEADER VERT 40POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec - 12P2458 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec
12P2458
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec 12P2458
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085656 TSW-120-05-T-D 12P2458
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details