Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec TSW-119-26-L-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 38 Position (part number 02R2896) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 38 contacts, making it suitable for various connectivity needs. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, with options for gold or tin plating over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. Engineers should consider this product for its robust specifications and compatibility with various mating connectors, which include SSW, SSQ, SSM, and others.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 38 Position (part number 02R2896) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 38 contacts, making it suitable for various connectivity needs. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, with options for gold or tin plating over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. Engineers should consider this product for its robust specifications and compatibility with various mating connectors, which include SSW, SSQ, SSM, and others.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec - 02R2896 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec
02R2896
Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec 02R2896
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R2896
Product Name Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Female Bulkhead Receptacle - 9240 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details