Samtec Inc. PCB Headers TSW-119-07-T-D

Description
Samtec TSW-119-07-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-119-07-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085653 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085653
PCB Headers 2085653
Samtec TSW-119-07-T-D Pin Header

Samtec TSW-119-07-T-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec - 12P2410 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec
12P2410
Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec 12P2410
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2085653 12P2410
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details