The Header, 2.54 mm, Through Hole, 57 Contacts (part number 02R2480) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features three rows and a total of 57 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. The product is RoHS compliant and supports a wide operating temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. Current ratings per pin also vary based on the mating connector, with maximum ratings up to 6.3 A. This header is compatible with various connector types, making it versatile for different applications.
HEADER, 2.54 MM, THROUGH HOLE, 57 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R2480 |
| Product Name | Header, 2.54 Mm, Through Hole, 57 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |