Samtec Inc. Header, 2.54 Mm, Through Hole, 38 Contacts; Connector Systems Samtec TSW-119-07-L-D-LL-017

Description
HEADER, 2.54 MM, THROUGH HOLE, 38 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 38 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 38 Contacts; Connector Systems Samtec - 02R2474 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 38 Contacts; Connector Systems Samtec
02R2474
Header, 2.54 Mm, Through Hole, 38 Contacts; Connector Systems Samtec 02R2474
HEADER, 2.54 MM, THROUGH HOLE, 38 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 38 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R2474
Product Name Header, 2.54 Mm, Through Hole, 38 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers