The Samtec Header, part number 02R2294, features a 2.54 mm pitch and is designed for through-hole vertical mounting with 18 positions. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and suitable for lead-free soldering. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A when mated with SSW. This header is ideal for applications requiring reliable board-to-board connections in compact designs.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa
CLASSIC PCB HEADER STRIPS, 0.100
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 02R2294 | TSW-118-24-F-S |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |