The Samtec Header, part number 02R2212, is a 2.54 mm through-hole vertical connector with 36 positions arranged in 2 rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header features a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and offers a current rating of up to 6.3 A per pin, depending on the mating connector used.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R2212 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |