Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec TSW-118-20-F-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 36 Position (part number 02R2190) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with a total of 36 contacts. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The header is RoHS compliant and suitable for lead-free soldering in certain configurations. Engineers should consider this product for applications requiring reliable electrical connections in compact spaces, especially where high-temperature performance is necessary.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 36 Position (part number 02R2190) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with a total of 36 contacts. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The header is RoHS compliant and suitable for lead-free soldering in certain configurations. Engineers should consider this product for applications requiring reliable electrical connections in compact spaces, especially where high-temperature performance is necessary.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec - 02R2190 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
02R2190
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec 02R2190
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R2190
Product Name Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

 - 221Y14F22H - Powell Electronics, Inc.
Nicomatic North America
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7921B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details