Samtec Inc. PCB Headers TSW-118-17-G-D

Description
Samtec TSW-118-17-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-118-17-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085651 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085651
PCB Headers 2085651
Samtec TSW-118-17-G-D Pin Header

Samtec TSW-118-17-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec - 12P2370 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
12P2370
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec 12P2370
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-118-17-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-118-17-G-D
CONN HEADER VERT 36POS 2.54MM

CONN HEADER VERT 36POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085651 12P2370 TSW-118-17-G-D
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150514 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details