Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-118-11-T-S-RA

Description
CONN HDR .100" 18POS
Datasheet
Description
CONN HDR .100" 18POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-118-11-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-118-11-T-S-RA
CONN HDR .100" 18POS

CONN HDR .100" 18POS

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec - 02R1991 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec
02R1991
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec 02R1991
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-118-11-T-S-RA 02R1991
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details