The Samtec Header, part number 02R1969, is a 2.54 mm pitch, through-hole vertical connector with 36 positions arranged in 2 rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header features a terminal material of phosphor bronze with plating options of gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and offers a current rating of up to 6.3 A per pin, depending on the mating connector used. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa
CONN HDR .100" 36POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 02R1969 | TSW-118-11-G-D |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |