Samtec Inc. PCB Headers TSW-118-07-S-D

Description
Samtec TSW-118-07-S-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-118-07-S-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085648 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085648
PCB Headers 2085648
Samtec TSW-118-07-S-D Pin Header

Samtec TSW-118-07-S-D Pin Header

Supplier's Site
Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec - 12P2342 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec
12P2342
Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec 12P2342
HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2085648 12P2342
Product Name PCB Headers Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products