Samtec Inc. PCB Headers TSW-118-07-G-S

Description
Samtec TSW-118-07-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-118-07-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085647 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085647
PCB Headers 2085647
Samtec TSW-118-07-G-S Pin Header

Samtec TSW-118-07-G-S Pin Header

Supplier's Site
Board-Board Connector, Header, 18Way, 1Row; Connector Systems Samtec - 12P2339 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 18Way, 1Row; Connector Systems Samtec
12P2339
Board-Board Connector, Header, 18Way, 1Row; Connector Systems Samtec 12P2339
BOARD-BOARD CONNECTOR, HEADER, 18WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 18WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2085647 12P2339
Product Name PCB Headers Board-Board Connector, Header, 18Way, 1Row; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data