Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-28-T-S-RA

Description
CONN HDR .100" 17POS
Description
CONN HDR .100" 17POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R1754, features a 2.54 mm pitch and is designed for through-hole applications with 17 contacts in a single row. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, reaching up to 550 VAC with SSW. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. The current rating per pin varies based on the mating connector, with a maximum of 6.3 A when mated with SSQ. This header is a reliable choice for board-to-board connections in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R1754, features a 2.54 mm pitch and is designed for through-hole applications with 17 contacts in a single row. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, reaching up to 550 VAC with SSW. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. The current rating per pin varies based on the mating connector, with a maximum of 6.3 A when mated with SSQ. This header is a reliable choice for board-to-board connections in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-117-28-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-28-T-S-RA
CONN HDR .100" 17POS

CONN HDR .100" 17POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec - 02R1754 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec
02R1754
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec 02R1754
HEADER, 2.54 MM, THROUGH HOLE, 17 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 17 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-117-28-T-S-RA 02R1754
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details