Samtec Inc. Header, 2.54 Mm, Through Hole, 51 Contacts; Connector Systems Samtec TSW-117-28-G-T

Description
HEADER, 2.54 MM, THROUGH HOLE, 51 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 51 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 51 Contacts; Connector Systems Samtec - 02R1744 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 51 Contacts; Connector Systems Samtec
02R1744
Header, 2.54 Mm, Through Hole, 51 Contacts; Connector Systems Samtec 02R1744
HEADER, 2.54 MM, THROUGH HOLE, 51 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 51 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R1744
Product Name Header, 2.54 Mm, Through Hole, 51 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1231-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Plug - NECU-S1W9-C2-APB - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details