The Header, 2.54 mm, Through Hole, 17 Contacts (part number 12P2322) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row with 17 contacts and is constructed with a black glass-filled polyester insulator. The terminals are made of phosphor bronze and are available with either gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable for the HTSW variant. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for SSW. This header is suitable for various applications requiring reliable electrical connections.
HEADER, 2.54 MM, THROUGH HOLE, 17 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P2322 |
| Product Name | Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |