Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-24-G-S

Description
CONN HDR .100" 17POS
Datasheet
Description
CONN HDR .100" 17POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-117-24-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-24-G-S
CONN HDR .100" 17POS

CONN HDR .100" 17POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 17 Position; Connector Systems Samtec - 02R1682 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 17 Position; Connector Systems Samtec
02R1682
Header, 2.54Mm, Though Hole Vertical, 17 Position; Connector Systems Samtec 02R1682
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-117-24-G-S 02R1682
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 17 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4851842 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
XH2 Half-pitch Board-to-Board Connectors - XH2B-3041 - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details