Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-22-T-S

Description
CONN HDR .100" 17POS
Datasheet
Description
CONN HDR .100" 17POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-117-22-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-22-T-S
CONN HDR .100" 17POS

CONN HDR .100" 17POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 17 Position; Connector Systems Samtec - 02R1663 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 17 Position; Connector Systems Samtec
02R1663
Header, 2.54Mm, Though Hole Vertical, 17 Position; Connector Systems Samtec 02R1663
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-117-22-T-S 02R1663
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 17 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers