Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-08-S-S-RA

Description
CONN HEADER R/A 17POS 2.54MM
Datasheet
Description
CONN HEADER R/A 17POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-117-08-S-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-08-S-S-RA
CONN HEADER R/A 17POS 2.54MM

CONN HEADER R/A 17POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec - 12P2290 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec
12P2290
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec 12P2290
HEADER, 2.54 MM, THROUGH HOLE, 17 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 17 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-117-08-S-S-RA 12P2290
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data