The Header, 2.54mm, Through Hole, Right Angle, 17 Position (part number 12P2286) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and is compliant with RoHS standards. The header has a single row with 17 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is compatible with various Samtec connector types, making it versatile for different applications.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 17 POSITION; Connector Systems:Board-to-Boa
CONN HEADER R/A 17POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 12P2286 | TSW-117-08-L-S-RA |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 17 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |