Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec TSW-117-06-L-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec - 12P2268 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec
12P2268
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec 12P2268
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-117-06-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-06-L-D
CONN HEADER VERT 34POS 2.54MM

CONN HEADER VERT 34POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 12P2268 TSW-117-06-L-D
Product Name Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
2 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-02-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details