Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-116-29-T-D

Description
CONN HDR .100" 32POS
Datasheet
Description
CONN HDR .100" 32POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-116-29-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-116-29-T-D
CONN HDR .100" 32POS

CONN HDR .100" 32POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 32 Contacts; Connector Systems Samtec - 02R1375 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 32 Contacts; Connector Systems Samtec
02R1375
Header, 2.54 Mm, Through Hole, 32 Contacts; Connector Systems Samtec 02R1375
HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-116-29-T-D 02R1375
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 32 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products