Samtec Inc. Header, 2.54Mm, Through-Circular Plug, Push-Pull, Size 10, 37 Position, Cable; Connector Systems Samtec TSW-116-26-L-S

Description
HEADER, 2.54MM, THROUGH-CIRCULAR PLUG, PUSH-PULL, SIZE 10, 37 POSITION, CABLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THROUGH-CIRCULAR PLUG, PUSH-PULL, SIZE 10, 37 POSITION, CABLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Through-Circular Plug, Push-Pull, Size 10, 37 Position, Cable; Connector Systems Samtec - 12P2255 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through-Circular Plug, Push-Pull, Size 10, 37 Position, Cable; Connector Systems Samtec
12P2255
Header, 2.54Mm, Through-Circular Plug, Push-Pull, Size 10, 37 Position, Cable; Connector Systems Samtec 12P2255
HEADER, 2.54MM, THROUGH-CIRCULAR PLUG, PUSH-PULL, SIZE 10, 37 POSITION, CABLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH-CIRCULAR PLUG, PUSH-PULL, SIZE 10, 37 POSITION, CABLE; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P2255
Product Name Header, 2.54Mm, Through-Circular Plug, Push-Pull, Size 10, 37 Position, Cable; Connector Systems Samtec
Connector Type Board to Board Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 1730801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details