Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-116-25-G-D

Description
CONN HDR .100" 32POS
Datasheet
Description
CONN HDR .100" 32POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-116-25-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-116-25-G-D
CONN HDR .100" 32POS

CONN HDR .100" 32POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec - 02R1291 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec
02R1291
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec 02R1291
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-116-25-G-D 02R1291
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M(1)-2015-1D - Aratas America LLC
Specs
Connector Type Wire to Board Connector
View Details