The Header, 2.54mm, Through Hole Vertical, 16 Position (part number 02R1161) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 16 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for certain configurations.
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R1161 |
| Product Name | Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |